Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
732
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
1,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
732
in stock
|
Buy Now | |
element14
from US$0.68
|
732
in stock
|
Buy Now | |
RS
from US$0.59
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clock IC Type | Zero Delay Buffer |
---|---|
Frequency | 133MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2305A-1HDCGI?
Additional datasheets, footprints and schematics for 2305A-1HDCGI are listed on our Part Details page. You can also find images and similar parts to 2305A-1HDCGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2305A-1HDCGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2305A-1HDCGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2305A-1HDCGI fall under?
The 2305A-1HDCGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 2305A-1HDCGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2305A-1HDCGI you can contact the distributor directly for product support, shipping queries etc.
Is the 2305A-1HDCGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2305A-1HDCGI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2305A-1HDCGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2305A-1HDCGI often in real-time on the comparison pages.
What if I can't find stock of 2305A-1HDCGI?
You can fill out our help required form which you can use to request a quote for 2305A-1HDCGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.