Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$148.84
|
8
in stock
|
Buy Now | |
RS Americas
from US$7.95
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$29.99
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$10.37
|
-
|
Buy Now | |
element14
from US$35.96
|
-
|
Buy Now | |
Distrelec
from US$15.14
|
-
|
Buy Now | |
Farnell
from US$26.75
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulator Material | ABS (Acrylonitrile Butadiene Styrene) |
Insulator Colour | Black Red |
Terminal Material | - |
SVHC | No SVHC (27-Jun-2018) |
Terminal, Spade Lug, 0.26In, Black/Red | Newark Electronics |
SPADE LUG, 1/4", BLACK & RED, 2PC | element14 |
Where can I find additional details, specifications and documents for a 2305?
Additional datasheets, footprints and schematics for 2305 are listed on our Part Details page. You can also find images and similar parts to 2305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2305 fall under?
The 2305 is listed under Pomona Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2305 when available in the Pomona Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2305 you can contact the distributor directly for product support, shipping queries etc.
Is the 2305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2305 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Rapid Electronics and element14 have stock available or on a lead time for 2305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2305 often in real-time on the comparison pages.
What if I can't find stock of 2305?
You can fill out our help required form which you can use to request a quote for 2305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.