Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$9.00
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$6.67
|
900
in stock
|
Buy Now | |
Distrelec
from US$8.74
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$10.02
|
47
in stock
|
Buy Now | |
element14
from US$7.78
|
47
in stock
|
Buy Now | |
Avnet America
from US$6.74
|
-
|
Buy Now | |
RS Americas
from US$12.40
|
-
|
Buy Now | |
Boersig
from US$9.26
|
-
|
Buy Now |
Color | Black, Red |
---|---|
Configuration | Double-Ended |
Number of Positions | 4 |
Wire Size | 10AWG |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Cable Assembly Length | .25m |
Cable Assembly Type | Power |
Cable Assembly Category | Power |
Shielded | No |
Connector Type (End B) | Power Connector |
Connector Type (End A) | Power Connector |
Product Type | Cable Assembly |
Operating Temperature Range | -25 – 125°C, -13 – 257°F |
DC Power Cords CA ET 4POS NO PULLTAB NO DET NO | Rapid Electronics |
TE Connectivity CA ET 4POS NO PULL-TAB NO DETECT NO S | Distrelec |
CABLE ASSEMBLY, 4 POS WTB, 250MM | Farnell |
Cable Assembly, 4 Pos Wtb, 250Mm | Newark Electronics |
Cable Assembly Power 0.25m 4 POS Power to 4 POS Power 10AWG Black/Red | Avnet America |
CORDSET, CA, ET, 4 POS, NO PULL-TAB, NO DETECT, NO SHEILD | TE Connectivity 2304889-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Wire to Board 4 Position Plug |
---|---|
Connector Type B | Wire to Board 4 Position Plug |
Cable Length - Imperial | 9.9" |
Cable Length - Metric | 250mm |
Jacket Color | Black Red |
Where can I find additional details, specifications and documents for a 2304889-1?
Additional datasheets, footprints and schematics for 2304889-1 are listed on our Part Details page. You can also find images and similar parts to 2304889-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2304889-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2304889-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2304889-1 fall under?
The 2304889-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2304889-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2304889-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2304889-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2304889-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2304889-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2304889-1 often in real-time on the comparison pages.
What if I can't find stock of 2304889-1?
You can fill out our help required form which you can use to request a quote for 2304889-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.