Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.61
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$6.72
|
543
in stock
|
Buy Now | |
Chip One Stop
from US$5.75
|
543
in stock
|
Buy Now | |
Newark Electronics
from US$8.04
|
18
in stock
|
Buy Now | |
element14
from US$8.18
|
18
in stock
|
Buy Now | |
Future Electronics
from US$5.85
|
-
|
Buy Now | |
Avnet America
from US$5.05
|
-
|
Buy Now | |
RS Americas
from US$11.05
|
-
|
Buy Now | |
Boersig
from US$6.93
|
-
|
Buy Now |
Color | Black, Red |
---|---|
Configuration | Double-Ended |
Number of Positions | 2 |
Wire Size | 10AWG |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Cable Assembly Length | .25m |
Shielded | No |
Connector Type (End B) | Power Connector |
Cable Assembly Type | Power |
Product Type | Cable Assembly |
Connector Type (End A) | Power Connector |
Cable Assembly Category | Power |
Operating Temperature Range | -13 – 257°F, -25 – 125°C |
DC Power Cords CA ET 2POS SHORT PULL-TAB NO | Rapid Electronics |
CABLE ASSEMBLY, 2 POS WTB, 250MM | Farnell |
Cable Assembly, 2 Pos Wtb, 250Mm | Newark Electronics |
CORDSET, CA, ET, 2 POS, SHORT PULL-TAB, NO DETECT | TE Connectivity 2304883-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Wire to Board 2 Position Plug |
---|---|
Connector Type B | Wire to Board 2 Position Plug |
Cable Length - Imperial | 9.9" |
Cable Length - Metric | 250mm |
Jacket Color | Black Red |
Where can I find additional details, specifications and documents for a 2304883-1?
Additional datasheets, footprints and schematics for 2304883-1 are listed on our Part Details page. You can also find images and similar parts to 2304883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2304883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2304883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2304883-1 fall under?
The 2304883-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2304883-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2304883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2304883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2304883-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2304883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2304883-1 often in real-time on the comparison pages.
What if I can't find stock of 2304883-1?
You can fill out our help required form which you can use to request a quote for 2304883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.