Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Material | Nylon 6/6 |
Cable Insulation Diameter | .047 – .055in, 1.2 – 1.4mm, 1.4 – 1.6mm, 1.7 – 1.9mm, .067 – .074in, .055 – .063in |
Lubricant Content | No |
Resistance to Hydrocarbons | Excellent |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
MCON 1.2CB SEAL CAVITY PLUG, EXTRA LONG Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Nylon 6/6 Primary Product Color: Gray Compatible Insulation Diameter Range: .055 – .063 in .047 – .055 in .067 – .074 in Compatible Insulation Diameter Range: 1.2 – 1.4 mm 1.4 – 1.6 mm 1.7 – 1.9 mm Cavity Blanking Plug Nylon 6/6 Gray .055 – .063" | Connector Seal & Cavity Plug | Part Number: 2304518-1 | Internal Number: 2304518-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2304518-1?
Additional datasheets, footprints and schematics for 2304518-1 are listed on our Part Details page. You can also find images and similar parts to 2304518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2304518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2304518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2304518-1 fall under?
The 2304518-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2304518-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2304518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2304518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2304518-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2304518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2304518-1 often in real-time on the comparison pages.
What if I can't find stock of 2304518-1?
You can fill out our help required form which you can use to request a quote for 2304518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.