Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.43
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.47
|
65
in stock
|
Buy Now | |
Conrad
from US$19.36
|
17
in stock
|
Buy Now | |
RS
from US$20.95
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$37.58
|
10
in stock
|
Buy Now | |
element14
from US$24.64
|
10
in stock
|
Buy Now | |
Distrelec
from US$38.15
|
1
in stock
|
Buy Now | |
RS Americas
from US$12.11
|
-
|
Buy Now |
Kit Contents | 1.5mm 2mm 2.5mm 3mm 4mm 5mm 6mm Hex Keys |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
In small PocketStar, 7 pcs. Blade: Chrome-vanadium steel, through hardened, electro-plated. Handle: Ergonomic, reinforced fibreglass housing, 95 mm long. Application: Practical fold out holder for hex screws in the workplace or on the job. Extra: Robust casing with eject button for simple and easy key selection. | Conrad |
351PK7 PocketStar | RS |
Allen Key Set, Fold Up, 7Pc | Newark Electronics |
ALLEN KEY SET, FOLD UP, 7PC | element14 |
Wiha Hex Key Multitool PocketStar | Distrelec |
Where can I find additional details, specifications and documents for a 23035?
Additional datasheets, footprints and schematics for 23035 are listed on our Part Details page. You can also find images and similar parts to 23035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23035 fall under?
The 23035 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 23035 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23035 you can contact the distributor directly for product support, shipping queries etc.
Is the 23035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23035 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 23035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23035 often in real-time on the comparison pages.
What if I can't find stock of 23035?
You can fill out our help required form which you can use to request a quote for 23035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.