Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height | .165in, 4.2mm |
---|---|
Heat Sink Finish | Electroless Nickel |
Heat Sink Style | Pin |
Heat Sink Height Class | SAN |
Cage Plating Material | Tin |
Number of Ports | 1 |
Port Matrix Configuration | 1 x 1 |
Tail Length | .081in, 2.05mm |
Data Rate (Max) | 10Gb/s |
Cage Material | Copper Alloy |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | XFP Connector / XFP Cable Plug |
Heat Sink Application | Yes |
Heat Sink Compatible | Yes |
Included Lightpipe | No |
Packaging Method | Box & Tray, Tray |
Cage Type | Single |
Thermal Accessory Type Included | Yes |
Sealable | No |
Product Type | Cage Assembly |
Product Line | XFP |
Form Factor | XFP |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Where can I find additional details, specifications and documents for a 2303075-3?
Additional datasheets, footprints and schematics for 2303075-3 are listed on our Part Details page. You can also find images and similar parts to 2303075-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2303075-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2303075-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2303075-3 fall under?
The 2303075-3 is listed under Connectors > Pluggable IO Connectors & Cages > XFP.
Can I view similar or alternative parts?
You can view similar parts to 2303075-3 when available in the XFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2303075-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2303075-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2303075-3 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 2303075-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2303075-3 often in real-time on the comparison pages.
What if I can't find stock of 2303075-3?
You can fill out our help required form which you can use to request a quote for 2303075-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.