Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | Fabric |
---|---|
Wipe Width | 350mm |
Wipe Length | 300mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wipe |
Colour | White |
External Width | 350mm |
For Use With | Delicate Surfaces and Stencils |
Length | 300mm |
Material | Lint Free Cloth |
Pack Quantity | 50 |
Width | 355mm |
Where can I find additional details, specifications and documents for a 230200100?
Additional datasheets, footprints and schematics for 230200100 are listed on our Part Details page. You can also find images and similar parts to 230200100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230200100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230200100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230200100 fall under?
The 230200100 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 230200100 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230200100 you can contact the distributor directly for product support, shipping queries etc.
Is the 230200100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230200100 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 230200100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230200100 often in real-time on the comparison pages.
What if I can't find stock of 230200100?
You can fill out our help required form which you can use to request a quote for 230200100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.