Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.08
|
No stock
|
Buy Now | |
TE Store
from US$11.24
|
1,791
in stock
|
Buy Now | |
Newark Electronics
from US$7.78
|
349
in stock
|
Buy Now | |
element14
from US$6.55
|
349
in stock
|
Buy Now | |
Farnell
from US$4.91
|
349
in stock
|
Buy Now | |
RS Americas
from US$6.14
|
320
in stock
|
Buy Now | |
Chip One Stop
from US$8.16
|
80
in stock
|
Buy Now | |
Future Electronics
from US$3.55
|
-
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
TTI Europe
from US$3.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Bottom Right) | None |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Left) | None |
Shield Material | Brass |
Shield Plating Material | Nickel |
LED Color (Top Right) | Green/Yellow |
Insulator Material | LCP |
Connector Profile | Standard |
LED Color (Top Left) | Green/Yellow |
PCB Ground Tab Location | .12in, 3.05mm |
Shield Plating Finish | Matte |
Number of Panel Ground Tabs | 6 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Termination Area Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Height | 13.5mm, .531in |
コネクタの高さ | 13.5mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
PCB Mount Retention Type | Boardlock |
Boardlock Material | LCP |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Quantity | 80 |
Packaging Method | Reel |
Packaging Reel Diameter | 33cm |
実装方法 | Reel |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Modular Connector Style | Jack |
Sealable | No |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 100Mb/s, 10Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Housing Material Temperature | 260 |
RJ45 JACK INT. MAG. 10/100 LED 1X1 INV. Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2301994-8 | Internal Number: 2301994-8 | TE Connectivity | TE Store |
Rj45 Connector, R/A Jack, 1Port, Th Rohs Compliant: Yes |Te Connectivity 2301994-8 | Newark Electronics |
RJ45 CONNECTOR, R/A JACK, 1PORT, TH | element14 |
RJ45 JACK INT. MAG. 10/100 LED 1X1 INV. | TE Connectivity 2301994-8 | RS Americas |
RJ45 inverted magnetic jack,10/100 w/LED | RS |
1 Port RJ45 Magjack Connector Panel Mount, Through Hole 10/100 Base-T, AutoMDIX | Future Electronics |
Industrial RJ45 Mag Jack, RJ45 Connectors, RJ45 with Integrated Magnetics, Single Port, Port Matrix Configuration 1 x 1, RJ Type Jacks & Plugs | Avnet America |
8/8 MAG JACK RIGHT ANGLE INV. | TTI Europe |
Where can I find additional details, specifications and documents for a 2301994-8?
Additional datasheets, footprints and schematics for 2301994-8 are listed on our Part Details page. You can also find images and similar parts to 2301994-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301994-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301994-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301994-8 fall under?
The 2301994-8 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301994-8 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301994-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301994-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301994-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2301994-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301994-8 often in real-time on the comparison pages.
What if I can't find stock of 2301994-8?
You can fill out our help required form which you can use to request a quote for 2301994-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.