Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
3,691
in stock
|
Buy Now | |
TE Store
from US$2.06
|
13,277
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
4,256
in stock
|
Buy Now | |
element14
from US$1.60
|
3,691
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
2,700
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
1,710
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.61
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Shape & Form | Straight |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | .109in, 2.77mm |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | With |
Mating Connector Lock Type | 4-40 Screwlock |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Connector Style | Plug |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Row-to-Row Spacing | 2.84 mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMPL PLUG HD20, R/A, 9P, B/L,4-40 S/LOCK Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Cable-to-Board 9 2.77 mm | PCB D-Sub Connector | Part Number: 2301843-2 | Internal Number: 2301843-2 | TE Connectivity | TE Store |
D-SUB CONN, PLUG, 9POS, THROUGH HOLE | element14 |
09P D-SUB PLUG R/A B/L HD20 | TTI Europe |
D-Sub Connector, Plug, 9Pos | Newark Electronics |
Conn D Subminiature Plug 9 POS 1 Shell Size 2.77mm Solder RA Through Hole Tray | Avnet Abacus |
AMPL PLUG HD20, R/A, 9P, B/L,4-40 S/LOCK, PCB D-Sub Connectors | TE Connectivity 2301843-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2301843-2?
Additional datasheets, footprints and schematics for 2301843-2 are listed on our Part Details page. You can also find images and similar parts to 2301843-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301843-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301843-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301843-2 fall under?
The 2301843-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301843-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301843-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301843-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301843-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for 2301843-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301843-2 often in real-time on the comparison pages.
What if I can't find stock of 2301843-2?
You can fill out our help required form which you can use to request a quote for 2301843-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.