Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
2,669
in stock
|
Buy Now | |
element14
from US$2.71
|
2,669
in stock
|
Buy Now | |
TE Store
from US$3.85
|
968
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
33
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
D-SUB CONN, PLUG, 25POS, THROUGH HOLE | element14 |
AMPL PLUG HD20, VERT, 25P, B/L,4-40 INS Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Wire-to-Board 25 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 2301835-1 | Internal Number: 2301835-1 | TE Connectivity | TE Store |
D Sub Conn, Plug, Db, 25Pos, Solder | Newark Electronics |
AMPL PLUG HD20, VERT, 25P, B/L,4-40 INS | Future Electronics |
Conn High Density D Subminiature PL 25 POS 2.77mm Solder ST Through Hole Tray | Avnet America |
AMPL PLUG HD20, VERT, 25P, B/L,4-40 INS, PCB D-Sub Connectors | TE Connectivity 2301835-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2301835-1?
Additional datasheets, footprints and schematics for 2301835-1 are listed on our Part Details page. You can also find images and similar parts to 2301835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301835-1 fall under?
The 2301835-1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2301835-1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301835-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 2301835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301835-1 often in real-time on the comparison pages.
What if I can't find stock of 2301835-1?
You can fill out our help required form which you can use to request a quote for 2301835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.