Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Pointer with Indicator Line |
Knob Diameter | 30.48mm |
Product Range | 2300 Series |
RoHS Compliant | Yes |
Knob, Pointer With Indicator Line | Newark Electronics |
Control Knob, Phenolic, 1/4 in (Shaft), 1/2 in, 8-32 Screw Size, 2300 Series | Davies Molding 2300BM | RS Americas |
Where can I find additional details, specifications and documents for a 2300BM?
Additional datasheets, footprints and schematics for 2300BM are listed on our Part Details page. You can also find images and similar parts to 2300BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300BM fall under?
The 2300BM is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2300BM when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300BM you can contact the distributor directly for product support, shipping queries etc.
Is the 2300BM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2300BM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2300BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300BM often in real-time on the comparison pages.
What if I can't find stock of 2300BM?
You can fill out our help required form which you can use to request a quote for 2300BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.