Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
5,629
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
1,209
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,126
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$42.45
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$72.75
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$1.71
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Pointer with Indicator Line |
Knob Diameter | 30.48mm |
Product Range | 2300 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tubelite WorkCenter with 20A Single Phase Outlet Box 12/3 SOOW Cord Length 6.10m Rubber Feet | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2300?
Additional datasheets, footprints and schematics for 2300 are listed on our Part Details page. You can also find images and similar parts to 2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300 fall under?
The 2300 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2300 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300 you can contact the distributor directly for product support, shipping queries etc.
Is the 2300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2300 have stock available?
Authorised distributors including Heilind Electronics, Carlton-Bates, Heilind Electronics Asia, RS Americas and Rapid Electronics have stock available or on a lead time for 2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300 often in real-time on the comparison pages.
What if I can't find stock of 2300?
You can fill out our help required form which you can use to request a quote for 2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.