Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Flanged Jack |
Coaxial Termination | Tab |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf Coaxial, Sma Jack, 50 Ohm, Panel | Newark Electronics |
RF Connectors / Coaxial Connectors, Straight Panel Receptacle Jack, Flange Moun | HUBER+SUHNER 23_SMA-50-0-12/111_NE | RS Americas |
RF COAXIAL, SMA JACK, 50 OHM, PANEL | element14 |
Where can I find additional details, specifications and documents for a 23_SMA-50-0-12/111_NE?
Additional datasheets, footprints and schematics for 23_SMA-50-0-12/111_NE are listed on our Part Details page. You can also find images and similar parts to 23_SMA-50-0-12/111_NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23_SMA-50-0-12/111_NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23_SMA-50-0-12/111_NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23_SMA-50-0-12/111_NE fall under?
The 23_SMA-50-0-12/111_NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23_SMA-50-0-12/111_NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23_SMA-50-0-12/111_NE you can contact the distributor directly for product support, shipping queries etc.
Is the 23_SMA-50-0-12/111_NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23_SMA-50-0-12/111_NE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 23_SMA-50-0-12/111_NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23_SMA-50-0-12/111_NE often in real-time on the comparison pages.
What if I can't find stock of 23_SMA-50-0-12/111_NE?
You can fill out our help required form which you can use to request a quote for 23_SMA-50-0-12/111_NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.