Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Miniature Wedge Base Lamps |
---|---|
Lamp Socket Size | T-3 1/4 |
Accessory Type | Lamp Holder |
Lamp Base Type | Miniature Wedge |
Power Consumption | 20W |
Power Rating | 20W |
Shell Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Lamp Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a 23-240PL?
Additional datasheets, footprints and schematics for 23-240PL are listed on our Part Details page. You can also find images and similar parts to 23-240PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23-240PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23-240PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23-240PL fall under?
The 23-240PL is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 23-240PL when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23-240PL you can contact the distributor directly for product support, shipping queries etc.
Is the 23-240PL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 23-240PL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 23-240PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23-240PL often in real-time on the comparison pages.
What if I can't find stock of 23-240PL?
You can fill out our help required form which you can use to request a quote for 23-240PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.