Status: | Unknown |
---|---|
Series: | 22 Series |
RoHS: | Unknown |
Prices starting from US$0.83
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 22 Series |
Power Rating | 125mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Adjustment Type | Screwdriver Slot |
External Depth | 2.21mm |
External Length / Height | 3.51mm |
External Width | 3.2mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 200V |
Trimmer Cermet, 3Mm 5K | Newark Electronics |
TRIMMER CERMET, 3MM 5K | element14 |
TRIMMER CERMET, 3MM 5K | Farnell |
22 Series 3 mm Square Top 5 KOhm Surface Mount â–’20 % Single-Turn Trimmer | Future Electronics |
Trimmer Resistors - SMD 3MM Square 5K 20% Sealed | Sager |
Where can I find additional details, specifications and documents for a 22AR5KLFTR?
Additional datasheets, footprints and schematics for 22AR5KLFTR are listed on our Part Details page. You can also find images and similar parts to 22AR5KLFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22AR5KLFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22AR5KLFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22AR5KLFTR fall under?
The 22AR5KLFTR is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22AR5KLFTR when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22AR5KLFTR you can contact the distributor directly for product support, shipping queries etc.
Is the 22AR5KLFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22AR5KLFTR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 22AR5KLFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22AR5KLFTR often in real-time on the comparison pages.
What if I can't find stock of 22AR5KLFTR?
You can fill out our help required form which you can use to request a quote for 22AR5KLFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.