Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7311,
1193320, 822968-000, HUB-40283 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
8,142
in stock
|
Buy Now | |
TE Store
from US$0.52
|
6,881
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,275
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
2,275
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,275
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
2,275
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,628
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Type | Dust |
---|---|
Number of Positions | 50 |
For Use With | Receptacle |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
COVERDUSTRCPTREDCHAMP | Heilind Electronics |
COVER,DUST,RCPT,RED,CHAMP Connector Cover Type: Dust Cap Number of Positions: 50 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Dust Cap 50 | Connector Cap & Cover | Part Number: 229969-1 | Internal Number: 229969-1 | Alias Number: 1193320 | TE Connectivity | TE Store |
I/O Connectors Dust Cover 50P Red |Amp Te Connectivity 229969-1 | Newark Electronics |
I/O Connectors DUST COVER 50P Red | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers COVERDUSTRCPTREDCHAMP | Distrelec |
COVER, DUST, RECEPTACLE, 50 POSITION, RED, CHAMP | TE Connectivity 229969-1 | RS Americas |
Connector Accessories 50 POS Receptacle Dust Cover | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | 50 Position Champ Receptacle Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 229969-1?
Additional datasheets, footprints and schematics for 229969-1 are listed on our Part Details page. You can also find images and similar parts to 229969-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229969-1 fall under?
The 229969-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 229969-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229969-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 229969-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229969-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 229969-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229969-1 often in real-time on the comparison pages.
What if I can't find stock of 229969-1?
You can fill out our help required form which you can use to request a quote for 229969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.