Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
41902Y-000,
1320751, 401562988 |
Cover Type | Dust |
---|---|
Number of Positions | 36 |
For Use With | Receptacle |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cover, Dust, Rcpt, Red, Champ |Amp Te Connectivity 229969-3 | Newark Electronics |
Connector Accessories Dust Cover 36 POS Thermoplastic Red | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | 36 Position Champ Receptacle Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 229969-3?
Additional datasheets, footprints and schematics for 229969-3 are listed on our Part Details page. You can also find images and similar parts to 229969-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229969-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229969-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229969-3 fall under?
The 229969-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 229969-3 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229969-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 229969-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229969-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 229969-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229969-3 often in real-time on the comparison pages.
What if I can't find stock of 229969-3?
You can fill out our help required form which you can use to request a quote for 229969-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.