Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-24036-0140,
1146793, 1221537 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
85
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
3,598
in stock
|
Buy Now | |
TE Store
from US$1.23
|
2,386
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
1,199
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
870
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
870
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
870
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
870
in stock
|
Buy Now | |
RS Americas
from US$1.32
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now |
Cover Type | Dust |
---|---|
Number of Positions | 64 |
For Use With | Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
COVER DUST PLUG BLUE CHAMP | Heilind Electronics |
COVER, DUST, PLUG, BLUE, CHAMP Connector Cover Type: Dust Cap Number of Positions: 64 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Dust Cap 64 | Connector Cap & Cover | Part Number: 229968-2 | Internal Number: 229968-2 | Alias Number: 1146793 | TE Connectivity | TE Store |
I/O Connectors Dust Cover 64P Blue |Amp Te Connectivity 229968-2 | Newark Electronics |
I/O Connectors DUST COVER 64P Blue | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers COVER DUST PLUG BLUE CHAMP | Distrelec |
Dust Plug Cover for use with CHAMP Series Connector Plug | TE Connectivity 229968-2 | RS Americas |
Connector Accessories 64 POS Plug Dust Cover Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | 64 Position Champ Plug Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 229968-2?
Additional datasheets, footprints and schematics for 229968-2 are listed on our Part Details page. You can also find images and similar parts to 229968-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229968-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229968-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229968-2 fall under?
The 229968-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 229968-2 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229968-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 229968-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229968-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 229968-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229968-2 often in real-time on the comparison pages.
What if I can't find stock of 229968-2?
You can fill out our help required form which you can use to request a quote for 229968-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.