Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7310,
1162810, 900291444, 221322-000 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.86
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
6,870
in stock
|
Buy Now | |
TE Store
from US$0.62
|
6,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,457
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
1,457
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,457
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,374
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$24.56
|
-
|
Buy Now |
Cover Type | Dust |
---|---|
Number of Positions | 50 |
For Use With | Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
COVERDUSTPLUGBLUECHAMP | Heilind Electronics |
COVER,DUST,PLUG,BLUE,CHAMP Connector Cover Type: Dust Cap Number of Positions: 50 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Dust Cap 50 | Connector Cap & Cover | Part Number: 229968-1 | Internal Number: 229968-1 | Alias Number: 1162810 | TE Connectivity | TE Store |
I/O Connectors Dust Cover 50P Blue |Amp Te Connectivity 229968-1 | Newark Electronics |
I/O Connectors DUST COVER 50P Blue | Rapid Electronics |
Blue 50 Position Cable to Cable Plug Dust Cover | Future Electronics |
Connector Accessories 50 POS Plug Dust Cover | Avnet America |
Where can I find additional details, specifications and documents for a 229968-1?
Additional datasheets, footprints and schematics for 229968-1 are listed on our Part Details page. You can also find images and similar parts to 229968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229968-1 fall under?
The 229968-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 229968-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 229968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229968-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 229968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229968-1 often in real-time on the comparison pages.
What if I can't find stock of 229968-1?
You can fill out our help required form which you can use to request a quote for 229968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.