Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
9,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
9,600
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
9,600
in stock
|
Buy Now | |
TE Store
from US$0.22
|
4,507
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | Yes |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2400 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals POD-LOK 187 FLAG AWG 24-20 PTPBR GF | Rapid Electronics |
TE Connectivity POD-LOK 187 FLAG AWG 24-20 PTPBR GF Term | Distrelec |
FEMALE QUICK DISCONNECT/24-20AWG/NATURAL | Farnell |
POD-LOK 187 FLAG AWG 24-20 PTPBR GF Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .6 mm² 4.75 mm | Pod Lok: Flag & Receptacle Assembly & Tin Plated & 0.187 Inch | Part Number: 2299287-1 | Internal Number: 2299287-1 | TE Connectivity | TE Store |
Female Disconnect, 0.20", 24-20Awg | Newark Electronics |
187 Series 24-20 AWG Tin-Plated Brass Straight POD-LOK Pre-Insulated Receptacle | Future Electronics |
Quick Disconnect Terminal 20-24AWG 2.42mm² 21.9mm 18.2mm Tin Reel | Avnet America |
Pod-Lok 187 Flag, Awg 24-20, Ptpbr Gf | TE Connectivity 2299287-1 | RS Americas |
FEMALE DISCONNECT, 0.20", 24-20AWG | element14 |
Status: | Unknown |
---|---|
Series: | POD-LOK 187 Series |
RoHS: | Unknown |
Product Range | POD-LOK 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.20" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Where can I find additional details, specifications and documents for a 2299287-1?
Additional datasheets, footprints and schematics for 2299287-1 are listed on our Part Details page. You can also find images and similar parts to 2299287-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299287-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299287-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299287-1 fall under?
The 2299287-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2299287-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299287-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299287-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299287-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2299287-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299287-1 often in real-time on the comparison pages.
What if I can't find stock of 2299287-1?
You can fill out our help required form which you can use to request a quote for 2299287-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.