Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
8,870
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
12,000
in stock
|
Buy Now | |
element14
from US$0.21
|
8,870
in stock
|
Buy Now | |
TE Store
from US$0.40
|
8,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
7,995
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | Yes |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | .187in, 4.75mm |
Wire Size | .6 – 1.4mm², 20 – 16AWG |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Voltage (Max) | 600V |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals POD-LOK 187 STR AWG 20-16 PTPBR GF | Rapid Electronics |
TE Connectivity POD-LOK 187 STR. AWG 20-16 PTPBR GF Term | Distrelec |
FEMALE QUICK DISCONNECT/20-16AWG/NATURAL | Farnell |
Receptacle, Straight, Quick Disconnects, AWG 20-16, 4.75 mm, POD-LOK 187 Series | TE Connectivity 2299286-2 | RS Americas |
FEMALE DISCONNECT, 0.20", 20-16AWG | element14 |
POD-LOK 187 STR. AWG 20-16 PTPBR GF Quick Disconnect | Part Number: 2299286-2 | Internal Number: 2299286-2 | TE Connectivity | TE Store |
Female Disconnect, 0.20", 20-16Awg | Newark Electronics |
187 Series 20-16 AWG Tin-Plated Brass Flag POD-LOK Pre-Insulated Receptacle | Future Electronics |
Quick Disconnect Terminal 16-20AWG 2.42mm² 33.8mm 8.8mm Tin Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | POD-LOK 187 Series |
RoHS: | Unknown |
Product Range | POD-LOK 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.20" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 2299286-2?
Additional datasheets, footprints and schematics for 2299286-2 are listed on our Part Details page. You can also find images and similar parts to 2299286-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299286-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299286-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299286-2 fall under?
The 2299286-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2299286-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299286-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299286-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299286-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2299286-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299286-2 often in real-time on the comparison pages.
What if I can't find stock of 2299286-2?
You can fill out our help required form which you can use to request a quote for 2299286-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.