Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
4,580
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
11,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
11,500
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
11,500
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
6,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
5,175
in stock
|
Buy Now | |
element14
from US$0.18
|
4,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,805
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,725
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size | 12AWG, 2 – 3.31mm² |
Accepts Wire Insulation Diameter Range | .134 – .2in, 3.4 – 5.08mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Voltage (Max) | 600V |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2300 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals POD-LOK 250 STR AWG 14-12 TPBR GF | Rapid Electronics |
TE Connectivity POD-LOK 250 STR. AWG 14-12 TPBR GF Termi | Distrelec |
FEMALE QUICK DISCONNECT/14-12AWG/NATURAL | Farnell |
Receptacle, Straight, Quick Disconnects, AWG 14-12, Tpbr Gf, POD-LOK 250 Series | TE Connectivity 2299282-3 | RS Americas |
FEMALE DISCONNECT, 0.032", 14-12AWG | element14 |
Female Disconnect, 0.032", 14-12Awg | Newark Electronics |
250 Series 12 AWG Tin-Plated Brass Straight POD-LOK Pre-Insulated Receptacle | Future Electronics |
Quick Disconnect Terminal 12-14AWG 5.14mm² 35.6mm 10.9mm Tin Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | POD-LOK 250 Series |
RoHS: | Unknown |
Product Range | POD-LOK 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
Where can I find additional details, specifications and documents for a 2299282-3?
Additional datasheets, footprints and schematics for 2299282-3 are listed on our Part Details page. You can also find images and similar parts to 2299282-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299282-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299282-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299282-3 fall under?
The 2299282-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2299282-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299282-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299282-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299282-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2299282-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299282-3 often in real-time on the comparison pages.
What if I can't find stock of 2299282-3?
You can fill out our help required form which you can use to request a quote for 2299282-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.