Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 500-020-1920 |
Prices starting from US$6.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.22
|
No stock
|
Buy Now | |
TE Store
from US$8.49
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$8.04
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.04
|
25
in stock
|
Buy Now | |
Future Electronics
from US$6.25
|
-
|
Buy Now | |
Avnet America
from US$6.26
|
-
|
Buy Now | |
RS Americas
from US$10.32
|
-
|
Buy Now |
Number of Positions | 50 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | 2.16mm, .085in |
Circuit Application | Signal |
Connector System | Cable-to-Board, Cable-to-Cable |
Sealable | No |
Docking Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
KIT, RCPT, 50 POS, B SLOT Docking Connector Style: Receptacle Connector System: Cable-to-Board Cable-to-Cable Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 | Dock Connector | Part Number: 229913-1 | Internal Number: 229913-1 | Alias Number: 500-020-1920 | 2.16 mm | TE Connectivity | TE Store |
KIT, RCPT, 50 POS, B SLOT | Heilind Electronics |
Mini D Ribbon Connector, Socket 50 Position Idc/Idt | Newark Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Bag | Avnet America |
KIT, RCPT, 50 POS, B SLOT, Docking Connectors | TE Connectivity 229913-1 | RS Americas |
Where can I find additional details, specifications and documents for a 229913-1?
Additional datasheets, footprints and schematics for 229913-1 are listed on our Part Details page. You can also find images and similar parts to 229913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229913-1 fall under?
The 229913-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 229913-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 229913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229913-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 229913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229913-1 often in real-time on the comparison pages.
What if I can't find stock of 229913-1?
You can fill out our help required form which you can use to request a quote for 229913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.