Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shield Style | Braid |
---|---|
Jacket Material | LSFRZH |
Conductor Material | Tin-Plated Copper |
Shield Material | Tin Copper Braid |
Insulation Material | Foam Polyethylene |
Jacket Color | Light Blue |
Overall Core Diameter | 1.65mm |
Wire Size | 22AWG |
Overall Outside Diameter | 9.9mm |
Impedance | 100Ω |
Dielectric Material | Foam Polyethylene |
Comment | With aluminum polyester wrap. |
Product Classification | Ethernet |
Product Type | Cable |
Cable Type | High Speed |
Velocity of Propagation | 65% |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
Where can I find additional details, specifications and documents for a 2297801-1?
Additional datasheets, footprints and schematics for 2297801-1 are listed on our Part Details page. You can also find images and similar parts to 2297801-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2297801-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2297801-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2297801-1 fall under?
The 2297801-1 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 2297801-1 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2297801-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2297801-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2297801-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2297801-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2297801-1 often in real-time on the comparison pages.
What if I can't find stock of 2297801-1?
You can fill out our help required form which you can use to request a quote for 2297801-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.