Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.00
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$11.38
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$9.33
|
201
in stock
|
Buy Now | |
Chip One Stop
from US$9.95
|
201
in stock
|
Buy Now | |
Farnell
from US$18.58
|
165
in stock
|
Buy Now | |
Heilind Electronics
from US$10.43
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.43
|
25
in stock
|
Buy Now | |
Avnet America
from US$8.25
|
-
|
Buy Now | |
RS Americas
from US$11.23
|
-
|
Buy Now |
Material | PBT GF30 |
---|---|
Insert Style | Blank |
Interfacial Seal | Without |
Color | Black |
Keying | None |
Number of Positions | 5 |
Contact Type | Pin, Socket |
Pole Configuration | 5 |
Dimensions | 19.3mm |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Insert |
Heavy Duty Power Connectors Signal Housing |Amp Te Connectivity 2295894-1 | Newark Electronics |
Heavy Duty Power Connectors SIGNAL HOUSING | Rapid Electronics |
TE Connectivity SIGNAL HOUSING Heavy Duty Power Connecto | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
SIGNAL HOUSING | Heilind Electronics |
Heavy Duty Power Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2295894-1?
Additional datasheets, footprints and schematics for 2295894-1 are listed on our Part Details page. You can also find images and similar parts to 2295894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295894-1 fall under?
The 2295894-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 2295894-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295894-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2295894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295894-1 often in real-time on the comparison pages.
What if I can't find stock of 2295894-1?
You can fill out our help required form which you can use to request a quote for 2295894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.