Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$8.21
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Yes |
Number of Positions | 57 |
Stacked | Yes |
Number of Ports | 3 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Tail Length | 1.6mm, .051in, .069in |
PCB Thickness (Min) | .079in, 2mm |
Centerline (Pitch) | 1mm, .02in |
Housing Color | Black |
Mounting Location | Top |
PCB Mounting Style | Through Hole |
Locating Posts | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Hold-Down |
Circuit Application | Signal |
Assembly Process Feature | Tape |
Packaging Method | Tape & Reel |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Size | Standard |
Orientation | Flag |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Mating Cycles (Max) | 10000 |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 260°C |
HDMI Connector Receptacle 19 Position 3 Ports Right Angle Through Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2295556-1?
Additional datasheets, footprints and schematics for 2295556-1 are listed on our Part Details page. You can also find images and similar parts to 2295556-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295556-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295556-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295556-1 fall under?
The 2295556-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2295556-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295556-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295556-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295556-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2295556-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295556-1 often in real-time on the comparison pages.
What if I can't find stock of 2295556-1?
You can fill out our help required form which you can use to request a quote for 2295556-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.