Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
3,883
in stock
|
Buy Now | |
Rapid Electronics
from US$2.72
|
5,550
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
5,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3,883
in stock
|
Buy Now | |
element14
from US$2.53
|
3,883
in stock
|
Buy Now | |
TE Store
from US$3.29
|
3,572
in stock
|
Buy Now | |
Heilind Electronics
from US$2.62
|
2,810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.62
|
936
in stock
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
Boersig
from US$2.81
|
-
|
Buy Now |
Height | 10mm |
---|---|
Width | 17.4mm |
Length | 14mm |
Hot Pluggable | No |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Color | Black |
Product Type | Accessory |
Accessory Type | Opener |
Headers&Wire Housings THERMOCOUPLE CONN OPENER | Rapid Electronics |
Accessory Type:Opener For Spring Terminal | Newark Electronics |
THERMOCOUPLE CONNECTOR.OPENER. Insertion & Extraction Tool Type: Opener Opener | Insertion And Extraction Tool | Part Number: 2295226-1 | Internal Number: 2295226-1 | TE Connectivity | TE Store |
THERMOCOUPLE CONN OPENER | Heilind Electronics |
Dynamic, Thermocouple Connector Opener, Accessory, UL 94V-0 | TE Connectivity 2295226-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2295226-1?
Additional datasheets, footprints and schematics for 2295226-1 are listed on our Part Details page. You can also find images and similar parts to 2295226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295226-1 fall under?
The 2295226-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2295226-1 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295226-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2295226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295226-1 often in real-time on the comparison pages.
What if I can't find stock of 2295226-1?
You can fill out our help required form which you can use to request a quote for 2295226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.