Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
8,100
in stock
|
Buy Now | |
TE Store
from US$0.38
|
9,174
in stock
|
Buy Now | |
element14
from US$0.29
|
8,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
4,039
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
4,039
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
4,039
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,779
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
2,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Stainless Steel |
Packaging Method | Bag |
Packaging Quantity | 270 |
Product Type | Accessory |
Accessory Type | Strain Relief |
THERMOCOUPLE CONNECTOR.STRAIN RELIEF. Connector Cover Type: Shield & Strain Relief Primary Product Material: Stainless Steel Operating Temperature (Max): 220 °C Operating Temperature (Max): 428 °F Operating Temperature Range: -20 – 220 °C Shield & Strain Relief Stainless Steel | Connector Cap & Cover | Part Number: 2295205-1 | Internal Number: 2295205-1 | TE Connectivity | TE Store |
STRAIN RELIEF, THERMOCOUPLE CONN | element14 |
TE Connectivity - AMP PCB Conn THERMOCOUPLE STRAIN RELIEF | Distrelec |
Accessory Type:Strain Relief | Newark Electronics |
THERMOCOUPLE CONN STRAIN RELIEF | Heilind Electronics |
Dynamic, Thermocouple Connector Strain Relief, Accessory, Stainless Steel | TE Connectivity 2295205-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2295205-1?
Additional datasheets, footprints and schematics for 2295205-1 are listed on our Part Details page. You can also find images and similar parts to 2295205-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295205-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295205-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295205-1 fall under?
The 2295205-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 2295205-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295205-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295205-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295205-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2295205-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295205-1 often in real-time on the comparison pages.
What if I can't find stock of 2295205-1?
You can fill out our help required form which you can use to request a quote for 2295205-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.