Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
No stock
|
Buy Now | |
TE Store
from US$5.20
|
26,230
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
2,890
in stock
|
Buy Now | |
CoreStaff
from US$0.94
|
812
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
356
in stock
|
Buy Now | |
element14
from US$3.67
|
356
in stock
|
Buy Now | |
Farnell
from US$2.66
|
356
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
TTI Europe
from US$2.10
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Shield Material | Copper Alloy |
Shield Plating Material | Tin over Nickel |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Port Configuration | Single Port |
Connector Contact Density | High |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | Yes |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Housing Material | LCP |
Mating Entry Location | Side |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Performance Category | Cat 6A |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | SMT + Through Hole |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Shielded | Yes |
Field Installable | No |
Comment | Type 2 |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Sealable | No |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Panel Stops | Without |
Connector System | Cable-to-Board |
Data Rate | 100Mb/s, 10000Mb/s, 1000Mb/s, 10Mb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
INDUSTRIAL MINI I/O HDR TYPE II TRAY Modular Jacks & Plugs Products: Industrial Mini I/O Connector Contact Density: High Modular Connector Style: Jack Shielded: Yes Performance Category: Cat 6A Industrial Mini I/O High Jack | Mini I/o R/a Header Type 2 | Part Number: 2294415-2 | Internal Number: 2294415-2 | TE Connectivity | TE Store |
INDUSTRIAL MINI I/O HDR TYPE II TRAY | TE Connectivity 2294415-2 | RS Americas |
Mini Connector, I/O, Plug, 8Pos, Smt | Newark Electronics |
MINI CONNECTOR, I/O, PLUG, 8POS, SMT | element14 |
Mini I/O type II PCB header side entry | RS |
INDUSTRIAL MINI I/O HDR TYP II | TTI Europe |
Where can I find additional details, specifications and documents for a 2294415-2?
Additional datasheets, footprints and schematics for 2294415-2 are listed on our Part Details page. You can also find images and similar parts to 2294415-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2294415-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2294415-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2294415-2 fall under?
The 2294415-2 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2294415-2 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2294415-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2294415-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2294415-2 have stock available?
Authorised distributors including TE Store, RS Americas, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for 2294415-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2294415-2 often in real-time on the comparison pages.
What if I can't find stock of 2294415-2?
You can fill out our help required form which you can use to request a quote for 2294415-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.