Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.82
|
828
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
38,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
38,500
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
1,705
in stock
|
Buy Now | |
element14
from US$3.59
|
1,499
in stock
|
Buy Now | |
Farnell
from US$2.54
|
1,499
in stock
|
Buy Now | |
CoreStaff
from US$1.86
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
Avnet Asia
from US$1.65
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Shield Plating Material | Tin over Nickel |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Status Indicator | None |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | High |
Keyed | Yes |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Mating Entry Location | Side |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 6A |
PCB Mount Retention Type | SMT + Through Hole |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Shielded | Yes |
Field Installable | No |
Comment | Type 1 |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Panel Stops | Without |
Sealable | No |
Grounding Options | None |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Data Rate | 10Mb/s, 100Mb/s, 1000Mb/s, 10000Mb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn INDUSTRIAL MINI I/O | Rapid Electronics |
INDUSTRIAL MINI I/O HDR TYPE I TRAY | TE Connectivity 2294415-1 | RS Americas |
Mini Connector, I/O, Plug, 8Pos, Smt | Newark Electronics |
MINI CONNECTOR, I/O, PLUG, 8POS, SMT | element14 |
Mini I/O type I PCB header side entry | RS |
Where can I find additional details, specifications and documents for a 2294415-1?
Additional datasheets, footprints and schematics for 2294415-1 are listed on our Part Details page. You can also find images and similar parts to 2294415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2294415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2294415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2294415-1 fall under?
The 2294415-1 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2294415-1 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2294415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2294415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2294415-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 2294415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2294415-1 often in real-time on the comparison pages.
What if I can't find stock of 2294415-1?
You can fill out our help required form which you can use to request a quote for 2294415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.