Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2292186010,
5-1202084-0 |
Fluid Type | Brake Fluid, Battery Acid, Lubricating Oil, Diesel Fuel, Unleaded Gasoline, Hydraulic Fluid, Antifreeze, Car Wash Detergent |
---|---|
Color | Black |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Material | Polyethylene/Polyester |
Recovered Inside Diameter (Max) | 30mm, 1.181in |
Expanded Inside Diameter (Min) | 60mm, 2.362in |
Cut Length | 40mm, 1.575in |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Fiber & Fabric |
Product Family | HFT5000 |
Flammability | Non-Flame-Retardant |
Resistant To | Abrasion, Cut-Through, Flexing, Mechanical Damage, Vibration |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | None |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Heat Shrink Tubing 2:1 Polyethylene/Polyester Black | Avnet America |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 2292186010?
Additional datasheets, footprints and schematics for 2292186010 are listed on our Part Details page. You can also find images and similar parts to 2292186010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2292186010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2292186010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2292186010 fall under?
The 2292186010 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2292186010 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2292186010 you can contact the distributor directly for product support, shipping queries etc.
Is the 2292186010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2292186010 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2292186010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2292186010 often in real-time on the comparison pages.
What if I can't find stock of 2292186010?
You can fill out our help required form which you can use to request a quote for 2292186010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.