Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Cable Exit Angle | 180° |
Number of Positions | 12 |
Contact Current Rating (Max) | 15A |
Centerline (Pitch) | .2in, 5.08mm |
Connector Mounting Type | Board Mount |
Hardware Type | Strain Relief Clamp |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Accessory |
Strain Relief | With |
Accessory Color | Black |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 2291733-6?
Additional datasheets, footprints and schematics for 2291733-6 are listed on our Part Details page. You can also find images and similar parts to 2291733-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2291733-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291733-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2291733-6 fall under?
The 2291733-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2291733-6 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2291733-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2291733-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2291733-6 have stock available?
There is no stock from authorised distributors for 2291733-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2291733-6 often in real-time on the comparison pages.
What if I can't find stock of 2291733-6?
You can fill out our help required form which you can use to request a quote for 2291733-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.