Status: | Unknown |
---|---|
Series: | CHC Series |
RoHS: | Unknown |
Prices starting from US$4.73
Product Range | CHC Series |
---|---|
For Use With | TE Circular Hybrid Connectors |
Cable Diameter Max | 12mm |
Seal Material | Nylon 6.6 (Polyamide 6.6) |
SVHC | No SVHC (27-Jun-2018) |
Heavy Duty Power Connectors CHC-CABLE SEAL | Rapid Electronics |
TE Connectivity CHC-CABLE SEAL Heavy Duty Power Connecto | Distrelec |
Chc-Cable Seal |Amp Te Connectivity 2290260-1 | Newark Electronics |
CABLE SEAL, BLACK, NYLON | element14 |
Status: | Unknown |
---|---|
Series: | CHC Series |
RoHS: | Unknown |
Product Range | CHC Series |
---|---|
For Use With | TE Circular Hybrid Connectors |
Cable Diameter Max | 12mm |
Seal Material | Nylon 6.6 (Polyamide 6.6) |
Where can I find additional details, specifications and documents for a 2290260-1 .?
Additional datasheets, footprints and schematics for 2290260-1 . are listed on our Part Details page. You can also find images and similar parts to 2290260-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2290260-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2290260-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2290260-1 . fall under?
The 2290260-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2290260-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2290260-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2290260-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2290260-1 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2290260-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2290260-1 . often in real-time on the comparison pages.
What if I can't find stock of 2290260-1 .?
You can fill out our help required form which you can use to request a quote for 2290260-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.