Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.15
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 3 |
Number of Sections | 3 |
Number of Signal Positions | 78 |
Number of Positions | 86 |
Interface Plating | Tin (Sn) |
Contact Current Rating (Max) | 1A |
Tab Thickness | .4mm, .62mm, .016in, .024in |
Tab Width | .019in, 1.5mm, .06in, .5mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Length | 33.7mm, 1.327in |
Width | 99.9mm, 3.93in |
Profile Height from PCB | 11.95mm, .47in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | .063in, 1.6mm, .126in, 3.2mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94-HB |
Connector Mounting Type | Board Mount |
Mounting Holes | With |
PCB Mount Retention Type | Mounting Hole |
Locking Interface | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Type | Carton |
Packaging Quantity | 120 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | Yes |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 85°C |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Conn Shrouded HDR 86 POS 1.6mm/3.2mm Solder RA Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2288662-1?
Additional datasheets, footprints and schematics for 2288662-1 are listed on our Part Details page. You can also find images and similar parts to 2288662-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288662-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288662-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288662-1 fall under?
The 2288662-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2288662-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288662-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288662-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288662-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2288662-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288662-1 often in real-time on the comparison pages.
What if I can't find stock of 2288662-1?
You can fill out our help required form which you can use to request a quote for 2288662-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.