Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.14
|
No stock
|
Buy Now | |
TE Store
from US$35.58
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$34.44
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$34.72
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$36.30
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$31.70
|
59
in stock
|
Buy Now | |
Distrelec
from US$35.30
|
59
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.44
|
24
in stock
|
Buy Now | |
Avnet America
from US$27.23
|
-
|
Buy Now | |
RS Americas
from US$38.30
|
-
|
Buy Now |
Heat Sink Finish | Anodized |
---|---|
Heat Sink Height | 9.55mm, .38in |
Heat Sink Style | Side-to-Side Air Flow |
Number of Fins | 23 |
PCB Thickness (Recommended) | 3mm |
Data Rate (Max) | 25Gb/s |
Packaging Method | Tray |
Product Line | J81 |
Cage Type | Side-to-Side Air Flow |
Thermal Accessory Type Included | No |
Form Factor | CFP2 |
Sealable | No |
Pluggable I/O Accessory Type | Heat Sink |
Product Type | Accessory |
CFP2 HEATSINK, SIDE TO SIDE AIRFLOW Device Type: CFP2 Fin Style: Unidirectional Number of Fins: 23 CFP2 Unidirectional 23 | Heat Sink | Part Number: 2288219-3 | Internal Number: 2288219-3 | TE Connectivity | TE Store |
I/O Connectors Cfp2 Heatsink, Side To Side |Amp Te Connectivity 2288219-3 | Newark Electronics |
I/O Connectors CFP2 HEATSINK SIDE TO SIDE | Rapid Electronics |
TE Connectivity CFP2 HEATSINK SIDE TO SIDE AIRFLOW I/O C | Distrelec |
HEAT SINK, CONNECTOR | Farnell |
I/O Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2288219-3?
Additional datasheets, footprints and schematics for 2288219-3 are listed on our Part Details page. You can also find images and similar parts to 2288219-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288219-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288219-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288219-3 fall under?
The 2288219-3 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2288219-3 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288219-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288219-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288219-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2288219-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288219-3 often in real-time on the comparison pages.
What if I can't find stock of 2288219-3?
You can fill out our help required form which you can use to request a quote for 2288219-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.