Status: | Unknown |
---|---|
Series: | ARISO Contactless Connectivity |
RoHS: | Unknown |
Prices starting from US$395.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$585.84
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$439.91
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$443.00
|
102
in stock
|
Buy Now | |
Farnell
from US$463.28
|
82
in stock
|
Buy Now | |
Heilind Electronics
-
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$395.20
|
-
|
Buy Now | |
RS Americas
from US$426.32
|
-
|
Buy Now |
Connector Type A | - |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Receptacle |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 0.984ft |
Product Range | ARISO Contactless Connectivity |
SVHC | No SVHC (27-Jun-2018) |
Cables 12POS RECEIVER 12W 8PNP A-CODE | Rapid Electronics |
TE Connectivity ARISO RXM030S012PNP8A 12W 12PINS Sensor | Distrelec |
ARISO RXM030S012PNP8A, 12W, 12PINS | Farnell |
ARISO RXM030S012PNP8A | Heilind Electronics |
Ariso Rxm030S012Pnp8A 12W 12Pins |Amp Te Connectivity 2287598-4 | Newark Electronics |
ARISO RXM030S012PNP8A, RECEIV.,12W,8PNP | TE Connectivity 2287598-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | ARISO Contactless Connectivity |
RoHS: | Unknown |
Product Range | ARISO Contactless Connectivity |
---|---|
For Use With | ARISO TXM030S012PNP8A Power Transmitter / Data Receiver |
Where can I find additional details, specifications and documents for a 2287598-4 .?
Additional datasheets, footprints and schematics for 2287598-4 . are listed on our Part Details page. You can also find images and similar parts to 2287598-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287598-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287598-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287598-4 . fall under?
The 2287598-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2287598-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287598-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2287598-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287598-4 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 2287598-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287598-4 . often in real-time on the comparison pages.
What if I can't find stock of 2287598-4 .?
You can fill out our help required form which you can use to request a quote for 2287598-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.