Status: | Unknown |
---|---|
Series: | ARISO Contactless Connectivity |
RoHS: | Unknown |
Prices starting from US$385.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$571.91
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$429.41
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$430.00
|
14
in stock
|
Buy Now | |
Farnell
from US$452.22
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$385.77
|
-
|
Buy Now | |
RS Americas
from US$416.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | - |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Receptacle |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 0.984ft |
Product Range | ARISO Contactless Connectivity |
SVHC | No SVHC (27-Jun-2018) |
Cables 4POS RECEIVER 12W 2PNP A-CODE | Rapid Electronics |
TE Connectivity ARISO RXM030S012PNP2A 12W 4PINS Sensor C | Distrelec |
ARISO RXM030S012PNP2A, 12W, 4PINS | Farnell |
Ariso Rxm030S012Pnp2A 12W 4Pins |Amp Te Connectivity 2287598-2 | Newark Electronics |
ARISO RXM030S012PNP2A, RECEIV.,12W,2PNP | TE Connectivity 2287598-2 | RS Americas |
ARISO RXM030S012PNP2A - RECEIV.,12W,2PNP | Boersig |
Where can I find additional details, specifications and documents for a 2287598-2 .?
Additional datasheets, footprints and schematics for 2287598-2 . are listed on our Part Details page. You can also find images and similar parts to 2287598-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287598-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287598-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287598-2 . fall under?
The 2287598-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2287598-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287598-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2287598-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287598-2 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2287598-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287598-2 . often in real-time on the comparison pages.
What if I can't find stock of 2287598-2 .?
You can fill out our help required form which you can use to request a quote for 2287598-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.