Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.79
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PBT GF |
Number of Positions | 50 |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 700 |
Accessory Type | Cover Assembly |
Strain Relief | With |
Where can I find additional details, specifications and documents for a 2287334-1?
Additional datasheets, footprints and schematics for 2287334-1 are listed on our Part Details page. You can also find images and similar parts to 2287334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287334-1 fall under?
The 2287334-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2287334-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2287334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287334-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2287334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287334-1 often in real-time on the comparison pages.
What if I can't find stock of 2287334-1?
You can fill out our help required form which you can use to request a quote for 2287334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.