Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Connector Code | A |
Number of Rows | 4 |
Blank Cavity Position | 0 |
Number of Positions | 50 |
Mating Tab Width | .64mm, .025in |
Mating Pin Diameter | .63mm |
Length | 50.42mm, 1.98in |
Height | 1.26in, 32.25mm |
Width | 62.7mm, 2.46in |
Operating Voltage | 12VAC, 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in, .137in, 3.5mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 120 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.54mm |
50Pos,mixed,rec Hsg,assy |Te Connectivity 2287277-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2287277-1?
Additional datasheets, footprints and schematics for 2287277-1 are listed on our Part Details page. You can also find images and similar parts to 2287277-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287277-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287277-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287277-1 fall under?
The 2287277-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2287277-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287277-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2287277-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287277-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 2287277-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287277-1 often in real-time on the comparison pages.
What if I can't find stock of 2287277-1?
You can fill out our help required form which you can use to request a quote for 2287277-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.