Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
2,705
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
232,003
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
232,003
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
232,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
2,705
in stock
|
Buy Now | |
element14
from US$0.53
|
2,705
in stock
|
Buy Now | |
Heilind Electronics
-
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Number of Contacts | 6 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | .2A |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Card Type | SIM/SAM |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Memory Card Conn .3H Block Sim Side Entry 8 X 8.2 | Rapid Electronics |
TE Connectivity BLOCK SIM CONNECTOR SIDE ENTRY Memory Card Connectors .3H Block Sim Side Entry 8 X 8.2 | Distrelec |
Sim Socket, Block, Mini/Micro/Nano | Newark Electronics |
SIM SOCKET, BLOCK, MINI/MICRO/NANO | element14 |
Where can I find additional details, specifications and documents for a 2287217-1?
Additional datasheets, footprints and schematics for 2287217-1 are listed on our Part Details page. You can also find images and similar parts to 2287217-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287217-1 fall under?
The 2287217-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2287217-1 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287217-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2287217-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287217-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2287217-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287217-1 often in real-time on the comparison pages.
What if I can't find stock of 2287217-1?
You can fill out our help required form which you can use to request a quote for 2287217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.