Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | 2.54mm, .1in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 0AWG |
Overall Length | 89.41mm, 3.52in |
Barrel Inside Diameter | .458in, 11.63mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 2286930-1?
Additional datasheets, footprints and schematics for 2286930-1 are listed on our Part Details page. You can also find images and similar parts to 2286930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2286930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2286930-1 fall under?
The 2286930-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2286930-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2286930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2286930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2286930-1 have stock available?
There is no stock from authorised distributors for 2286930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2286930-1 often in real-time on the comparison pages.
What if I can't find stock of 2286930-1?
You can fill out our help required form which you can use to request a quote for 2286930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.