Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.39
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
Ferrule Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
Ferrule Plating Material | Nickel |
RF Connector Mated Outer Diameter (Approximate) | .354in, 8.99mm |
Product Length | 14.68mm, .578in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 18GHz |
Comment | Die Set not included with Pneumatic Tool: Must be purchased separately. |
Grade | Military |
Military Category | F |
Dielectric Material | PTFE |
Gasket Material | Silicone Rubber |
Packaging Method | Package |
実装方法 | Package |
RF Interface | SMA |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 405 Semi-Rigid |
Jack.sma.sst..086 |Amp Te Connectivity 228640-1 | Newark Electronics |
JACK.SMA.SST..086 | Rapid Electronics |
Connector | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 228640-1?
Additional datasheets, footprints and schematics for 228640-1 are listed on our Part Details page. You can also find images and similar parts to 228640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228640-1 fall under?
The 228640-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228640-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228640-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for 228640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228640-1 often in real-time on the comparison pages.
What if I can't find stock of 228640-1?
You can fill out our help required form which you can use to request a quote for 228640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.