Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$16.04
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$16.70
|
34
in stock
|
Buy Now | |
Distrelec
from US$15.26
|
34
in stock
|
Buy Now | |
Avnet America
-
|
88
in stock
|
Buy Now | |
Heilind Electronics
-
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
9
in stock
|
Buy Now | |
TTI Europe
from US$15.13
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
Ferrule Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
Ferrule Plating Material | Nickel |
RF Connector Mated Outer Diameter (Approximate) | .354in, 8.99mm |
Product Length | 15.55mm, .612in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Comment | Die Set not included with Pneumatic Tool: Must be purchased separately. |
Coupling Nut Base Material | Stainless Steel |
Military Category | F |
Grade | Military |
Dielectric Material | PTFE |
Coupling Nut Plating Finish | Passivated |
実装方法 | Package |
Packaging Method | Package |
RF Interface | SMA |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 405 Semi-Rigid |
Connectors PLUG W/CENTER CONT. | Rapid Electronics |
TE Connectivity - AMP SMA Plug 50Ohm Straight Cable Mount | Distrelec |
Conn SMA PL 0Hz to 18GHz Crimp ST Cable Mount Gold | Avnet America |
PLUG,SMA,W/CENTER CONTACT | Heilind Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 228639-1?
Additional datasheets, footprints and schematics for 228639-1 are listed on our Part Details page. You can also find images and similar parts to 228639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228639-1 fall under?
The 228639-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228639-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228639-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Heilind Electronics have stock available or on a lead time for 228639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228639-1 often in real-time on the comparison pages.
What if I can't find stock of 228639-1?
You can fill out our help required form which you can use to request a quote for 228639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.