Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
57,060
in stock
|
Buy Now | |
TE Store
from US$0.24
|
70,561
in stock
|
Buy Now | |
element14
from US$0.18
|
57,060
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Side Protected | Yes |
---|---|
Number of Positions | 1 |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Working Range (Low) | .079in, 2mm |
PCB Contact Termination Area Plating Material | Gold |
Contact Working Range (High) | 1.1mm, .043in |
Contact Width | 1.7mm, .067in |
Contact Length | 4mm, .157in |
Point of Contact Area Plating Material | Gold |
Contact Current Rating (Max) | 4.2A |
端子の下地めっきの材料 | Nickel |
Uncompressed Height | 2.4mm, .094in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Spring Finger Type | Preloaded - C-Clip |
Scalable | No |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
HIGH CURRENT SPRING FINGER Spring Finger Type: Preloaded - C-Clip Scalable: No Side Protected: Yes Uncompressed Height: 2.4 mm Uncompressed Height: .094 in Preloaded - C-Clip 2.4 mm | PCB Spring Contact | Part Number: 2286211-3 | Internal Number: 2286211-3 | TE Connectivity | TE Store |
SPRING FINGER, EMI GASKET/GROUNDING PAD | element14 |
HIGH CURRENT SPRING FINGER | Heilind Electronics |
Spring Finger, Emi Gasket/Grounding Pad | Newark Electronics |
Connector Accessories Spring Finger Copper Alloy T/R | Avnet America |
HIGH CURRENT SPRING FINGER, PCB Spring Contacts | TE Connectivity 2286211-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spring Finger |
---|---|
For Use With | AMP EMI Connector Gaskets & Grounding Pads |
Product Range | - |
Where can I find additional details, specifications and documents for a 2286211-3?
Additional datasheets, footprints and schematics for 2286211-3 are listed on our Part Details page. You can also find images and similar parts to 2286211-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2286211-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286211-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2286211-3 fall under?
The 2286211-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2286211-3 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2286211-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2286211-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2286211-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2286211-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2286211-3 often in real-time on the comparison pages.
What if I can't find stock of 2286211-3?
You can fill out our help required form which you can use to request a quote for 2286211-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.