Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Columns | 8 |
Guide Location | Left |
Number of Rows | 7 |
Number of Positions | 56 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 1.27µm, 50 – 50µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 1.35mm, .053in |
Operating Voltage | 50VDC, 50VAC |
Impedance | 50Ω |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .071in, 1.8mm |
Mating Alignment | With |
Mating Alignment Type | Guide Pin |
Connector Mounting Type | Board Mount |
Guide Hardware | With |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Board-to-Board |
Module Type | Half Left |
Connector Type | Daughtercard |
Post Type | Through Hole - Press-Fit |
Sealable | No |
Shrouded | Partially Shrouded |
Make First / Break Last | Yes |
Product Type | Connector Module |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Differential Impedance | 100Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Speed/Modular Conn Multigig Rt2-R Dc Space |Te Connectivity 2286123-1 | Newark Electronics |
High Speed / Modular Connectors MULTIGIG RT2-R DC SPACE VPX-MODULE 8 | Sager |
Where can I find additional details, specifications and documents for a 2286123-1?
Additional datasheets, footprints and schematics for 2286123-1 are listed on our Part Details page. You can also find images and similar parts to 2286123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2286123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2286123-1 fall under?
The 2286123-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2286123-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2286123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2286123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2286123-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2286123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2286123-1 often in real-time on the comparison pages.
What if I can't find stock of 2286123-1?
You can fill out our help required form which you can use to request a quote for 2286123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.