Status: | Unknown |
---|---|
Series: | Optimate Lapping Film |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
284
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
284
in stock
|
Buy Now | |
Heilind Electronics
-
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
18
in stock
|
Buy Now | |
Distrelec
from US$3.24
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Abrasive Type | Sheet |
---|---|
Abrasive Colour | Green |
Length | 279.4mm |
Width | 215.9mm |
Product Range | Optimate Lapping Film |
Colour | Green |
Height | 11" |
RoHS Compliant | NA |
Accessory | RS |
TE Connectivity Fiber Optic Connectors 1UM FILM GREEN | Distrelec |
Green Lapping Film, 279.4Mm X 215.9Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fiber Optic Connectors 1UM FILM GREEN | Rapid Electronics |
1UM FILM, GREEN, | Heilind Electronics |
Where can I find additional details, specifications and documents for a 228433-7?
Additional datasheets, footprints and schematics for 228433-7 are listed on our Part Details page. You can also find images and similar parts to 228433-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228433-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228433-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228433-7 fall under?
The 228433-7 is listed under Tools & Production Supplies > Abrasives > Aluminum Oxide Paper.
Can I view similar or alternative parts?
You can view similar parts to 228433-7 when available in the Aluminum Oxide Paper range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228433-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 228433-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228433-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 228433-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228433-7 often in real-time on the comparison pages.
What if I can't find stock of 228433-7?
You can fill out our help required form which you can use to request a quote for 228433-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.