228433-5 Abrasives by TE Connectivity

WHITE LAPPING FILM, 279.4Mm x 215.9MM

Status: Unknown
Series: Optimate Lapping Film
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Abrasive Type Sheet
Abrasive Colour White
Length 279.4mm
Width 215.9mm
Product Range Optimate Lapping Film
Colour White
Height 11"
RoHS Compliant NA

Alternative Descriptions

White Lapping Film, 279.4Mm X 215.9Mm | Newark Electronics
AMP228433-5 | Avnet Abacus


228433-5 Connectors by CommScope

.3UM FILMWHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 228433-5?

Additional datasheets, footprints and schematics for 228433-5 are listed on our Part Details page. You can also find images and similar parts to 228433-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 228433-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228433-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 228433-5 fall under?

The 228433-5 is listed under Tools & Production Supplies > Abrasives > Aluminum Oxide Paper.

Can I view similar or alternative parts?

You can view similar parts to 228433-5 when available in the Aluminum Oxide Paper range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 228433-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 228433-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 228433-5 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 228433-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 228433-5 often in real-time on the comparison pages.

What if I can't find stock of 228433-5?

You can fill out our help required form which you can use to request a quote for 228433-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay