Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Current Rating (Max) | 6A |
Accepts Wire Insulation Diameter Range | 2.1mm |
Height | .176in, 4.48mm |
Wire Size | 18 – 22AWG |
Operating Voltage | 400VAC |
Centerline (Pitch) | 4mm |
ハウジングの色 | Natural |
Agency/Standard Number | UL 1977 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
SMT Compatible | Yes |
Packaging Method | Tape & Reel |
Connector System | Wire-to-Board |
Product Line | Poke-In |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Where can I find additional details, specifications and documents for a 2-2834006-2?
Additional datasheets, footprints and schematics for 2-2834006-2 are listed on our Part Details page. You can also find images and similar parts to 2-2834006-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2834006-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2834006-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2834006-2 fall under?
The 2-2834006-2 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2834006-2 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2834006-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2834006-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2834006-2 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 2-2834006-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2834006-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2834006-2?
You can fill out our help required form which you can use to request a quote for 2-2834006-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.