Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
933
in stock
|
Buy Now | |
TE Store
from US$1.87
|
873
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
97
in stock
|
Buy Now | |
element14
from US$1.11
|
97
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now |
Row-to-Row Spacing | .165in, 4.2mm |
---|---|
Number of Signal Positions | 24 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 0 |
Number of Positions | 24 |
Number of Rows | 2 |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Thickness | 80µin, 2.032µm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | 12.8mm, .504in |
Wire Size | .12 – 1.4mm², 16 – 26AWG |
Width | .386in, 9.8mm |
Length | 51.6mm, 2.031in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 105 |
Header Type | Shrouded |
Product Type | Header |
Contact Type | Pin |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
24P VAL-U-LOK HCS VRT HDR W/P V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-2825261-4 | Internal Number: 2-2825261-4 | 4.2 mm | TE Connectivity | TE Store |
Power Conn, Plug, 24Pos, 2Row, 4.2Mm Rohs Compliant: Yes |Te Connectivity 2-2825261-4 | Newark Electronics |
POWER CONN, PLUG, 24POS, 2ROW, 4.2MM | element14 |
Connector Power Header 24 Position Straight Through Hole | Avnet America |
Power to the Board, 24P VAL-U-LOK HCS VRT HDR W/P V0 | TE Connectivity 2-2825261-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2825261-4?
Additional datasheets, footprints and schematics for 2-2825261-4 are listed on our Part Details page. You can also find images and similar parts to 2-2825261-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2825261-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2825261-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2825261-4 fall under?
The 2-2825261-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2825261-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2825261-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2825261-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2825261-4 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-2825261-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2825261-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2825261-4?
You can fill out our help required form which you can use to request a quote for 2-2825261-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.